Littelfuse, Inc. TVS Diodes SMF4L9.0CA

Description
15.4V Clamp 24.1A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet
Description
15.4V Clamp 24.1A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 18-SMF4L9.0CATR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 24.1A Ipp Tvs Diode Surface Mount SOD-123F

15.4V Clamp 24.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L9.0CADKR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 24.1A Ipp Tvs Diode Surface Mount SOD-123F

15.4V Clamp 24.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L9.0CACT-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 24.1A Ipp Tvs Diode Surface Mount SOD-123F

15.4V Clamp 24.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300005-SMF4L9.0CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300005-SMF4L9.0CA
Circuit Protection - TVS - Diodes 1300005-SMF4L9.0CA
Win Source Part Number: 1300005-SMF4L9.0CA Category: Circuit Protection>TVS - Diodes Series: SMF4L Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9V Voltage - Breakdown (Min): 10V Voltage - Clamping (Max) @ Ipp: 15.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 24.1A Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: 18-SMF4L9.0CATR,18-S MF4L9.0CACT,-1024-SM F4L9.0CACT,18-SMF4L9 .0CADKR

Win Source Part Number: 1300005-SMF4L9.0CA
Category: Circuit Protection>TVS - Diodes
Series: SMF4L
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9V
Voltage - Breakdown (Min): 10V
Voltage - Clamping (Max) @ Ipp: 15.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24.1A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-SMF4L9.0CATR,18-SMF4L9.0CACT,-1024-SMF4L9.0CACT,18-SMF4L9.0CADKR

Buy Now Datasheet
TVS Protection Diode - 144-SMF4L9.0CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF4L9.0CA
TVS Protection Diode 144-SMF4L9.0CA
TVS DIODE 9VWM 15.4VC SOD123F Product overview: SMF4L9.0CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L9.0CA can be used for catalog matching and distributor lookup.

TVS DIODE 9VWM 15.4VC SOD123F Product overview: SMF4L9.0CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L9.0CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 2Kw, 9V, Bidir, Sod-123Fl; Product Range Littelfuse - 27AK1555 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 9V, Bidir, Sod-123Fl; Product Range Littelfuse
27AK1555
Tvs Diode, 2Kw, 9V, Bidir, Sod-123Fl; Product Range Littelfuse 27AK1555
TVS DIODE, 2KW, 9V, BIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Minimum Breakdown Voltage:10V RoHS Compliant: Yes

TVS DIODE, 2KW, 9V, BIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Minimum Breakdown Voltage:10V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L9.0CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L9.0CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L9.0CA
TVS DIODE 9VWM 15.4VC SOD123F

TVS DIODE 9VWM 15.4VC SOD123F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 18-SMF4L9.0CATR-ND 1300005-SMF4L9.0CA 144-SMF4L9.0CA 27AK1555 SMF4L9.0CA
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Tvs Diode, 2Kw, 9V, Bidir, Sod-123Fl; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; SOD-123F
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 15.4 volts 15.4 volts 15.4 volts
VBR 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2467475P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X3-DFN0603
View Details
600 W Transient Voltage Suppressor - P6SMB110CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 60KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details