The SMF4L-T1G low leakage series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener transient overvoltage suppressors Working peak reverse voltage range 5 V to 78 V for unidirectional Peak power: 400 watts @ 1 ms Low leakage Response time is typically < 1 ns ESD rating of class 3 (>16 kV) per human body model IEC-61000-4-2 ESD 30 kV(Air), 30 kV (Contact) EFT (Electrical Fast Transients) rating of 40 A per IEC 61000-4-4 Small footprint: footprint area of 8.45 mm2 Supplied on an 8 mm tape and reel with 3000 units per reel
TVS DIODE 8.5VWM 14.4VC SOD123F
TVS DIODE 8.5VWM 14.4VC SOD123F
TVS DIODE 8.5VWM 14.4VC SOD123F
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF4L8.5AT1G | 18-SMF4L8.5AT1GCT-ND |
| Product Name | Low leakage Uni-directional Surface Mount 400 W TVS Diode in SOD-123FL | TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | |
| Peak Pulse Power | 400 watts | |
| VC | 14.4 volts |