Littelfuse, Inc. Surface Mount – 400W SMF4L8.5A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L8.5A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L8.5A
Surface Mount – 400W SMF4L8.5A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7496TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7496TR-ND
TVS Diodes F7496TR-ND
14.4V Clamp 25.7A Ipp Tvs Diode Surface Mount SOD-123F

14.4V Clamp 25.7A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
2000W 8.5V TVS Protection Diode - 144-SMF4L8.5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 8.5V TVS Protection Diode
144-SMF4L8.5A
2000W 8.5V TVS Protection Diode 144-SMF4L8.5A
Trans Voltage Suppressor Diode, 2000W, 8.5V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L8.5A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L8.5A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 8.5V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L8.5A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L8.5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299999-SMF4L8.5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299999-SMF4L8.5A
Circuit Protection - TVS - Diodes 1299999-SMF4L8.5A
Win Source Part Number: 1299999-SMF4L8.5A Category: Circuit Protection>TVS - Diodes Series: SMF4L Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.44V Voltage - Clamping (Max) @ Ipp: 14.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.7A Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMF4L8.5A,F7496CT,F 7496TR,F7496DKR

Win Source Part Number: 1299999-SMF4L8.5A
Category: Circuit Protection>TVS - Diodes
Series: SMF4L
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.7A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMF4L8.5A,F7496CT,F7496TR,F7496DKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L8.5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L8.5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L8.5A
TVS DIODE 8.5VWM 14.4VC SOD123FL

TVS DIODE 8.5VWM 14.4VC SOD123FL

Supplier's Site
Tvs Diode, 2Kw, 8.5V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6976 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 8.5V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6976
Tvs Diode, 2Kw, 8.5V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6976
TVS DIODE, 2KW, 8.5V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:8.5V; Clamping Voltage Vc Max:14.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 8.5V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:8.5V; Clamping Voltage Vc Max:14.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L8.5A F7496TR-ND 144-SMF4L8.5A 1299999-SMF4L8.5A SMF4L8.5A 31AC6976
Product Name Surface Mount – 400W TVS Diodes 2000W 8.5V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 2Kw, 8.5V, Unidir, Sod-123Fl; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 14.4 volts 14.4 volts 14.4 volts 14.4 volts 14.4 volts
VBR 9.44 to 10.4 volts 9.44 volts 9.44 volts 9.44 volts
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data