Littelfuse, Inc. Low leakage Uni-directional Surface Mount 400 W TVS Diode in SOD-123FL SMF4L8.0AT1G

Description
The SMF4L-T1G low leakage series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener transient overvoltage suppressors Working peak reverse voltage range 5 V to 78 V for unidirectional Peak power: 400 watts @ 1 ms Low leakage Response time is typically < 1 ns ESD rating of class 3 (>16 kV) per human body model IEC-61000-4-2 ESD 30 kV(Air), 30 kV (Contact) EFT (Electrical Fast Transients) rating of 40 A per IEC 61000-4-4 Small footprint: footprint area of 8.45 mm2 Supplied on an 8 mm tape and reel with 3000 units per reel
Request a Quote Datasheet
Description
The SMF4L-T1G low leakage series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener transient overvoltage suppressors Working peak reverse voltage range 5 V to 78 V for unidirectional Peak power: 400 watts @ 1 ms Low leakage Response time is typically < 1 ns ESD rating of class 3 (>16 kV) per human body model IEC-61000-4-2 ESD 30 kV(Air), 30 kV (Contact) EFT (Electrical Fast Transients) rating of 40 A per IEC 61000-4-4 Small footprint: footprint area of 8.45 mm2 Supplied on an 8 mm tape and reel with 3000 units per reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low leakage Uni-directional Surface Mount 400 W TVS Diode in SOD-123FL - SMF4L8.0AT1G - Littelfuse, Inc.
Rosemont, IL, United States
Low leakage Uni-directional Surface Mount 400 W TVS Diode in SOD-123FL
SMF4L8.0AT1G
Low leakage Uni-directional Surface Mount 400 W TVS Diode in SOD-123FL SMF4L8.0AT1G
The SMF4L-T1G low leakage series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener transient overvoltage suppressors Working peak reverse voltage range 5 V to 78 V for unidirectional Peak power: 400 watts @ 1 ms Low leakage Response time is typically < 1 ns ESD rating of class 3 (>16 kV) per human body model IEC-61000-4-2 ESD 30 kV(Air), 30 kV (Contact) EFT (Electrical Fast Transients) rating of 40 A per IEC 61000-4-4 Small footprint: footprint area of 8.45 mm2 Supplied on an 8 mm tape and reel with 3000 units per reel

The SMF4L-T1G low leakage series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener transient overvoltage suppressors Working peak reverse voltage range 5 V to 78 V for unidirectional Peak power: 400 watts @ 1 ms Low leakage Response time is typically < 1 ns ESD rating of class 3 (>16 kV) per human body model IEC-61000-4-2 ESD 30 kV(Air), 30 kV (Contact) EFT (Electrical Fast Transients) rating of 40 A per IEC 61000-4-4 Small footprint: footprint area of 8.45 mm2 Supplied on an 8 mm tape and reel with 3000 units per reel

Supplier's Site Datasheet
TVS Diodes - 18-SMF4L8.0AT1GCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8VWM 13.6VC SOD123F

TVS DIODE 8VWM 13.6VC SOD123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L8.0AT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8VWM 13.6VC SOD123F

TVS DIODE 8VWM 13.6VC SOD123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L8.0AT1GTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8VWM 13.6VC SOD123F

TVS DIODE 8VWM 13.6VC SOD123F

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L8.0AT1G 18-SMF4L8.0AT1GCT-ND
Product Name Low leakage Uni-directional Surface Mount 400 W TVS Diode in SOD-123FL TVS Diodes
Configuration Single
Package SOD-123; SOD-123F
Peak Pulse Power 400 watts
VC 13.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C15,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 7081857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details