The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Win Source Part Number: 1141035-SMF4L8.0A
Category: Circuit Protection>TVS - Diodes
Series: SMF4L
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.2A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMF4L8.0A,F7472TR,F
13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123F
13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123F
13.6V Clamp 27.2A Ipp Tvs Diode Surface Mount SOD-123F
TVS Diodes / ESD Suppressors 400W 8V 5% Uni-directional
TVS DIODE, 2KW, 8V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio
TVS DIODE 8VWM 13.6VC SOD123FL
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF4L8.0A | 1141035-SMF4L8.0A | F7472DKR-ND | SMF4L8.0A | 31AC6975 | SMF4L8.0A |
| Product Name | Surface Mount – 400W | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 2Kw, 8V, Unidir, Sod-123Fl; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 13.6 volts | 13.6 volts | 13.6 volts | 13.6 volts | 13.6 volts | |
| VBR | 8.89 to 9.83 volts | 8.89 volts | 8.89 volts | 8.89 volts | ||
| Package | SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123F | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |