Littelfuse, Inc. Surface Mount – 400W SMF4L64A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L64A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L64A
Surface Mount – 400W SMF4L64A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7494CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7494CT-ND
TVS Diodes F7494CT-ND
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7494TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7494TR-ND
TVS Diodes F7494TR-ND
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7494DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7494DKR-ND
TVS Diodes F7494DKR-ND
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - SMF4L64A - 1251807-SMF4L64A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF4L64A
1251807-SMF4L64A
TVS - TVS - Diodes - SMF4L64A 1251807-SMF4L64A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1251807-SMF4L64A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251807-SMF4L64A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now
2000W 64V TVS Protection Diode - 144-SMF4L64A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 64V TVS Protection Diode
144-SMF4L64A
2000W 64V TVS Protection Diode 144-SMF4L64A
Trans Voltage Suppressor Diode, 2000W, 64V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L64A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L64A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 64V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L64A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L64A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L64A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L64A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L64A
TVS DIODE 64VWM 103VC SOD123FL

TVS DIODE 64VWM 103VC SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L64A
TVS Diodes / ESD Suppressors SMF4L64A
TVS Diodes / ESD Suppressors 400W 64V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 64V 5% Uni-directional

Buy Now Datasheet
TVS Diodes - SMF4L64A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF4L64A
TVS Diodes SMF4L64A
TVS DIODE 64VWM 103VC SOD123FL

TVS DIODE 64VWM 103VC SOD123FL

Supplier's Site Datasheet
Tvs Diode, 2Kw, 64V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6969 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 64V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6969
Tvs Diode, 2Kw, 64V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6969
TVS DIODE, 2KW, 64V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:64V; Clamping Voltage Vc Max:103V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 64V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:64V; Clamping Voltage Vc Max:103V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L64A F7494CT-ND 1251807-SMF4L64A 144-SMF4L64A SMF4L64A SMF4L64A SMF4L64A 31AC6969
Product Name Surface Mount – 400W TVS Diodes TVS - TVS - Diodes - SMF4L64A 2000W 64V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes Tvs Diode, 2Kw, 64V, Unidir, Sod-123Fl; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 103 volts 103 volts 103 volts 103 volts 103 volts
VBR 71.1 to 78.6 volts 71.1 volts 71.1 volts 71.1 volts
Configuration Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data