Littelfuse, Inc. Surface Mount – 400W SMF4L6.0A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L6.0A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L6.0A
Surface Mount – 400W SMF4L6.0A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF4L6.0A - 1251806-SMF4L6.0A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF4L6.0A
1251806-SMF4L6.0A
TVS - TVS - Diodes - SMF4L6.0A 1251806-SMF4L6.0A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1251806-SMF4L6.0A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251806-SMF4L6.0A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now
TVS Diodes - 18-SMF4L6.0ATR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 35.9A Ipp Tvs Diode Surface Mount SOD-123F

10.3V Clamp 35.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L6.0ACT-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 35.9A Ipp Tvs Diode Surface Mount SOD-123F

10.3V Clamp 35.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L6.0ADKR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 35.9A Ipp Tvs Diode Surface Mount SOD-123F

10.3V Clamp 35.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - SMF4L6.0A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF4L6.0A
TVS Diodes SMF4L6.0A
TVS DIODE 6VWM 10.3VC SOD123F

TVS DIODE 6VWM 10.3VC SOD123F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L6.0A
TVS Diodes / ESD Suppressors SMF4L6.0A
TVS Diodes / ESD Suppressors 400W 6V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 6V 5% Uni-directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L6.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L6.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L6.0A
TVS DIODE 6VWM 10.3VC SOD123F

TVS DIODE 6VWM 10.3VC SOD123F

Supplier's Site
Tvs Diode, 2Kw, 6V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6966 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 6V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6966
Tvs Diode, 2Kw, 6V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6966
TVS DIODE, 2KW, 6V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:10.3V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 6V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:10.3V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L6.0A 1251806-SMF4L6.0A 18-SMF4L6.0ATR-ND SMF4L6.0A SMF4L6.0A SMF4L6.0A 31AC6966
Product Name Surface Mount – 400W TVS - TVS - Diodes - SMF4L6.0A TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 2Kw, 6V, Unidir, Sod-123Fl; Product Range Littelfuse
RoHS Compliant RoHS RoHS
VC 10.3 volts 10.3 volts 10.3 volts 10.3 volts 10.3 volts
VBR 6.67 to 7.37 volts 6.67 volts 6.67 volts 6.67 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data