Littelfuse, Inc. Surface Mount – 400W SMF4L58A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L58A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L58A
Surface Mount – 400W SMF4L58A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7492CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7492CT-ND
TVS Diodes F7492CT-ND
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123F

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7492TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7492TR-ND
TVS Diodes F7492TR-ND
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123F

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7492DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7492DKR-ND
TVS Diodes F7492DKR-ND
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123F

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - SMF4L58A - 934259-SMF4L58A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF4L58A
934259-SMF4L58A
TVS - TVS - Diodes - SMF4L58A 934259-SMF4L58A
Manufacturer: Littelfuse Inc. Win Source Part Number: 934259-SMF4L58A Series: SMF4L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123F Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080 Other Part Number: F7492DKR, -SMF4L58A, F7492CT, F7492TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934259-SMF4L58A
Series: SMF4L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SOD-123F
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Other Part Number: F7492DKR, -SMF4L58A, F7492CT, F7492TR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L58A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L58A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L58A
TVS DIODE 58VWM 93.6VC SOD123FL

TVS DIODE 58VWM 93.6VC SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L58A
TVS Diodes / ESD Suppressors SMF4L58A
TVS Diodes / ESD Suppressors 400W 58V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 58V 5% Uni-directional

Buy Now Datasheet
Tvs Diode, 2Kw, 58V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6965 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 58V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6965
Tvs Diode, 2Kw, 58V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6965
TVS DIODE, 2KW, 58V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 58V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Diode TVS Single Uni-Dir 58V 400W 2-Pin SOD-123FL T/R - 461-SMF4L58A - Utmel Electronic Limited
Hong Kong, China
Diode TVS Single Uni-Dir 58V 400W 2-Pin SOD-123FL T/R
461-SMF4L58A
Diode TVS Single Uni-Dir 58V 400W 2-Pin SOD-123FL T/R 461-SMF4L58A
Diode TVS Single Uni-Dir 58V 400W 2-Pin SOD-123FL T/R

Diode TVS Single Uni-Dir 58V 400W 2-Pin SOD-123FL T/R

Supplier's Site
TVS Diodes - SMF4L58A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF4L58A
TVS Diodes SMF4L58A
TVS DIODE 58VWM 93.6VC SOD123FL

TVS DIODE 58VWM 93.6VC SOD123FL

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L58A F7492CT-ND 934259-SMF4L58A SMF4L58A SMF4L58A 31AC6965 461-SMF4L58A SMF4L58A
Product Name Surface Mount – 400W TVS Diodes TVS - TVS - Diodes - SMF4L58A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 2Kw, 58V, Unidir, Sod-123Fl; Product Range Littelfuse Diode TVS Single Uni-Dir 58V 400W 2-Pin SOD-123FL T/R TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 93.6 volts 93.6 volts 93.6 volts 93.6 volts 93.6 volts
VBR 64.4 to 71.2 volts 64.4 volts 64.4 volts 64.4 volts 64.4 volts
Configuration Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL-2 SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data