The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Manufacturer: Littelfuse Inc.
Win Source Part Number: 803695-SMF4L54A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Voltage - Breakdown (Min): 60V
Current - Peak Pulse (10/1000μs): 4.6A
Power - Peak Pulse: 400W
Power Line Protection: No
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123F
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 87.1V
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123F
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123F
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 54VWM 87.1VC SOD123FL
TVS Diodes / ESD Suppressors 400W 54V 5% Uni-directional
TVS DIODE, 2KW, 54V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF4L54A | 803695-SMF4L54A | F7491TR-ND | SMF4L54A | SMF4L54A | 31AC6964 |
| Product Name | Surface Mount – 400W | TVS - TVS - Diodes - SMF4L54A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 2Kw, 54V, Unidir, Sod-123Fl; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 87.1 volts | 87.1 volts | 87.1 volts | 87.1 volts | 87.1 volts | |
| VBR | 60 to 66.3 volts | 60 volts | 60 volts | 60 volts | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |