The SMF4L51A is a unidirectional transient voltage suppression diode in the SOD-123FL surface mount package, designed to protect sensitive electronics from voltage transients. It has a peak pulse power dissipation of 400 W at 10/1000 µs and a clamping voltage of 82.4 V at a peak pulse current of 4.9 A. The breakdown voltage ranges from 56.7 V to 62.7 V at 1 mA. The device is rated for a maximum operating temperature of 150 °C, has a low profile of 1.1 mm, and meets UL 497B and IEC 61000-4-2 ESD standards (30 kV air, 30 kV contact). It is halogen-free, RoHS compliant, and has a typical failure mode of short circuit under over-stress conditions.
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123F
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123F
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SOD-123F
Trans Voltage Suppressor Diode, 2000W, 51V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L51A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L51A can be used for catalog matching and distributor lookup.
TVS DIODE, 2KW, 51V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 400W 51V 5% Uni-directional
TVS DIODE 51VWM 82.4VC SOD123FL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF4L51A | F7490TR-ND | 144-SMF4L51A | 31AC6963 | SMF4L51A | SMF4L51A |
| Product Name | Surface Mount – 400W | TVS Diodes | 2000W 51V TVS Protection Diode | Tvs Diode, 2Kw, 51V, Unidir, Sod-123Fl; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | ||
| VBR | 56.7 to 62.7 volts | 56.7 volts | 56.7 volts | |||
| Configuration | Single | Single | ||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | SOD-123; SOD-123F |