Littelfuse, Inc. Surface Mount – 400W SMF4L48A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMF4L48A is a surface-mount transient voltage suppression diode in an SOD-123FL package, designed to protect sensitive electronics from voltage transients. It has a maximum height of 1.1 mm and a footprint of 0.2x0.2" (5.0x5.0 mm). The device is rated for 400 W peak pulse power at 10/1000 μs and 2000 W at 8/20 μs, with a stand-off voltage of 48 V and a clamping voltage of 77.4 V at 5.2 A. It features a reverse leakage current of 1 μA at 48 V, meets IEC-61000-4-2 ESD ratings of 30 kV air and 30 kV contact, and is UL recognized under file number E230531 as an Isolated Loop Circuit Protector. The package is RoHS compliant, halogen-free, and meets UL V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

The SMF4L48A is a surface-mount transient voltage suppression diode in an SOD-123FL package, designed to protect sensitive electronics from voltage transients. It has a maximum height of 1.1 mm and a footprint of 0.2x0.2" (5.0x5.0 mm). The device is rated for 400 W peak pulse power at 10/1000 μs and 2000 W at 8/20 μs, with a stand-off voltage of 48 V and a clamping voltage of 77.4 V at 5.2 A. It features a reverse leakage current of 1 μA at 48 V, meets IEC-61000-4-2 ESD ratings of 30 kV air and 30 kV contact, and is UL recognized under file number E230531 as an Isolated Loop Circuit Protector. The package is RoHS compliant, halogen-free, and meets UL V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L48A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L48A
Surface Mount – 400W SMF4L48A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
2000W 48V TVS Protection Diode - 144-SMF4L48A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 48V TVS Protection Diode
144-SMF4L48A
2000W 48V TVS Protection Diode 144-SMF4L48A
Trans Voltage Suppressor Diode, 2000W, 48V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L48A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L48A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 48V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L48A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L48A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7489TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7489TR-ND
TVS Diodes F7489TR-ND
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SOD-123F

77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7489DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7489DKR-ND
TVS Diodes F7489DKR-ND
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SOD-123F

77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7489CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7489CT-ND
TVS Diodes F7489CT-ND
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SOD-123F

77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - SMF4L48A - 1251805-SMF4L48A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF4L48A
1251805-SMF4L48A
TVS - TVS - Diodes - SMF4L48A 1251805-SMF4L48A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1251805-SMF4L48A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251805-SMF4L48A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now
Tvs Diode, 2Kw, 48V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6961 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 48V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6961
Tvs Diode, 2Kw, 48V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6961
TVS DIODE, 2KW, 48V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 48V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:48V; Clamping Voltage Vc Max:77.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L48A
TVS Diodes / ESD Suppressors SMF4L48A
TVS Diodes / ESD Suppressors 400W 48V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 48V 5% Uni-directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L48A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L48A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L48A
TVS DIODE 48VWM 77.4VC SOD123FL

TVS DIODE 48VWM 77.4VC SOD123FL

Supplier's Site
TVS Diodes - SMF4L48A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF4L48A
TVS Diodes SMF4L48A
TVS DIODE 48VWM 77.4VC SOD123FL

TVS DIODE 48VWM 77.4VC SOD123FL

Supplier's Site Datasheet
TVS DIODE 48V 77.4V SOD123FL - 461-SMF4L48A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 48V 77.4V SOD123FL
461-SMF4L48A
TVS DIODE 48V 77.4V SOD123FL 461-SMF4L48A
TVS DIODE 48V 77.4V SOD123FL

TVS DIODE 48V 77.4V SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L48A 144-SMF4L48A F7489TR-ND 1251805-SMF4L48A 31AC6961 SMF4L48A SMF4L48A SMF4L48A 461-SMF4L48A
Product Name Surface Mount – 400W 2000W 48V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMF4L48A Tvs Diode, 2Kw, 48V, Unidir, Sod-123Fl; Product Range Littelfuse TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 48V 77.4V SOD123FL
RoHS Compliant RoHS RoHS RoHS RoHS
VC 77.4 volts 77.4 volts 77.4 volts 77.4 volts 77.4 volts
VBR 53.3 to 58.9 volts 53.3 volts 53.3 volts 53.3 volts 53.3 volts
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data