Littelfuse, Inc. Surface Mount – 400W SMF4L45A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMF4L45A is a surface-mount transient voltage suppression diode in the SOD-123FL low-profile plastic package, designed to protect sensitive electronics from voltage transients. It has a peak pulse power dissipation of 400 W at 10/1000 μs and a clamping voltage of 72.7 V at a peak pulse current of 5.5 A. The device has a stand-off voltage of 45 V, a breakdown voltage range of 50.0 to 55.3 V, and a reverse leakage current of 1 μA at 45 V. It meets IEC-61000-4-2 ESD ratings of 30 kV (air) and 30 kV (contact), and is recognized to UL 497B. The package has a maximum height of 1.1 mm and is halogen-free and RoHS compliant. The typical failure mode is short-circuit under over-voltage or over-current conditions.

Datasheet Summary
Powered by GS/AI

The SMF4L45A is a surface-mount transient voltage suppression diode in the SOD-123FL low-profile plastic package, designed to protect sensitive electronics from voltage transients. It has a peak pulse power dissipation of 400 W at 10/1000 μs and a clamping voltage of 72.7 V at a peak pulse current of 5.5 A. The device has a stand-off voltage of 45 V, a breakdown voltage range of 50.0 to 55.3 V, and a reverse leakage current of 1 μA at 45 V. It meets IEC-61000-4-2 ESD ratings of 30 kV (air) and 30 kV (contact), and is recognized to UL 497B. The package has a maximum height of 1.1 mm and is halogen-free and RoHS compliant. The typical failure mode is short-circuit under over-voltage or over-current conditions.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L45A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L45A
Surface Mount – 400W SMF4L45A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7488TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7488TR-ND
TVS Diodes F7488TR-ND
72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SOD-123F

72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
2000W 45V TVS Protection Diode - 144-SMF4L45A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 45V TVS Protection Diode
144-SMF4L45A
2000W 45V TVS Protection Diode 144-SMF4L45A
Trans Voltage Suppressor Diode, 2000W, 45V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L45A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L45A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 45V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L45A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L45A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1140782-SMF4L45A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1140782-SMF4L45A
Circuit Protection - TVS - Diodes 1140782-SMF4L45A
Win Source Part Number: 1140782-SMF4L45A Category: Circuit Protection>TVS - Diodes Series: SMF4L Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 45V Voltage - Breakdown (Min): 50V Voltage - Clamping (Max) @ Ipp: 72.7V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.5A Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F7488CT,F7488TR,-SMF 4L45A,F7488DKR

Win Source Part Number: 1140782-SMF4L45A
Category: Circuit Protection>TVS - Diodes
Series: SMF4L
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Voltage - Breakdown (Min): 50V
Voltage - Clamping (Max) @ Ipp: 72.7V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.5A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F7488CT,F7488TR,-SMF4L45A,F7488DKR

Buy Now Datasheet
Tvs Diode, 2Kw, 45V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6960 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 45V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6960
Tvs Diode, 2Kw, 45V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6960
TVS DIODE, 2KW, 45V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:45V; Clamping Voltage Vc Max:72.7V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 45V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:45V; Clamping Voltage Vc Max:72.7V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L45A
TVS Diodes / ESD Suppressors SMF4L45A
TVS Diodes / ESD Suppressors 400W 45V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 45V 5% Uni-directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L45A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L45A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L45A
TVS DIODE 45VWM 72.7VC SOD123FL

TVS DIODE 45VWM 72.7VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L45A F7488TR-ND 144-SMF4L45A 1140782-SMF4L45A 31AC6960 SMF4L45A SMF4L45A
Product Name Surface Mount – 400W TVS Diodes 2000W 45V TVS Protection Diode Circuit Protection - TVS - Diodes Tvs Diode, 2Kw, 45V, Unidir, Sod-123Fl; Product Range Littelfuse TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 72.7 volts 72.7 volts 72.7 volts 72.7 volts 72.7 volts
VBR 50 to 55.3 volts 50 volts 50 volts 50 volts
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data