Littelfuse, Inc. Surface Mount – 400W SMF4L43A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L43A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L43A
Surface Mount – 400W SMF4L43A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF4L43A - 934258-SMF4L43A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF4L43A
934258-SMF4L43A
TVS - TVS - Diodes - SMF4L43A 934258-SMF4L43A
Manufacturer: Littelfuse Inc. Win Source Part Number: 934258-SMF4L43A Series: SMF4L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-123F Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080 Other Part Number: F7487TR, 1294-SMF4L43A, F7487CT, -SMF4L43A, F7487DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934258-SMF4L43A
Series: SMF4L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-123F
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Other Part Number: F7487TR, 1294-SMF4L43A, F7487CT, -SMF4L43A, F7487DKR

Buy Now Datasheet
TVS Diodes - F7487DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7487DKR-ND
TVS Diodes F7487DKR-ND
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-123F

69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7487CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7487CT-ND
TVS Diodes F7487CT-ND
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-123F

69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7487TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7487TR-ND
TVS Diodes F7487TR-ND
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-123F

69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
2000W 43V TVS Protection Diode - 144-SMF4L43A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 43V TVS Protection Diode
144-SMF4L43A
2000W 43V TVS Protection Diode 144-SMF4L43A
Trans Voltage Suppressor Diode, 2000W, 43V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L43A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L43A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 43V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L43A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L43A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L43A
TVS Diodes / ESD Suppressors SMF4L43A
TVS Diodes / ESD Suppressors 400W 43V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 43V 5% Uni-directional

Buy Now Datasheet
TVS Diodes - SMF4L43A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF4L43A
TVS Diodes SMF4L43A
TVS DIODE 43VWM 69.4VC SOD123FL

TVS DIODE 43VWM 69.4VC SOD123FL

Supplier's Site Datasheet
Tvs Diode, 2Kw, 43V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6959 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 43V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6959
Tvs Diode, 2Kw, 43V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6959
TVS DIODE, 2KW, 43V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:43V; Clamping Voltage Vc Max:69.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 43V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:43V; Clamping Voltage Vc Max:69.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L43A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L43A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L43A
TVS DIODE 43VWM 69.4VC SOD123FL

TVS DIODE 43VWM 69.4VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L43A 934258-SMF4L43A F7487DKR-ND 144-SMF4L43A SMF4L43A SMF4L43A 31AC6959 SMF4L43A
Product Name Surface Mount – 400W TVS - TVS - Diodes - SMF4L43A TVS Diodes 2000W 43V TVS Protection Diode TVS Diodes / ESD Suppressors TVS Diodes Tvs Diode, 2Kw, 43V, Unidir, Sod-123Fl; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 69.4 volts 69.4 volts 69.4 volts 69.4 volts 69.4 volts
VBR 47.8 to 52.8 volts 47.8 volts 47.8 volts 47.8 volts
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data