Littelfuse, Inc. Surface Mount – 400W SMF4L36CA

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMF4L36CA is a unidirectional transient voltage suppression diode in an SOD-123FL surface-mount package with a maximum height of 1.1 mm, designed to protect sensitive electronics from voltage transients. It has a 400 W peak pulse power rating at 10/1000 μs, a standoff voltage of 36 V, a breakdown voltage range of 40.0 to 44.2 V, and a clamping voltage of 58.1 V at a peak pulse current of 6.9 A. It meets IEC-61000-4-2 ESD standards at 30 kV (air) and 30 kV (contact), is UL recognized under File No. E230531, and complies with RoHS and UL V-0 flammability standards. The device has a thermal resistance from junction to ambient of 220 °C/W and operates from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The SMF4L36CA is a unidirectional transient voltage suppression diode in an SOD-123FL surface-mount package with a maximum height of 1.1 mm, designed to protect sensitive electronics from voltage transients. It has a 400 W peak pulse power rating at 10/1000 μs, a standoff voltage of 36 V, a breakdown voltage range of 40.0 to 44.2 V, and a clamping voltage of 58.1 V at a peak pulse current of 6.9 A. It meets IEC-61000-4-2 ESD standards at 30 kV (air) and 30 kV (contact), is UL recognized under File No. E230531, and complies with RoHS and UL V-0 flammability standards. The device has a thermal resistance from junction to ambient of 220 °C/W and operates from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L36CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L36CA
Surface Mount – 400W SMF4L36CA
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Series: SMF4L Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Zener Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: SMF4L
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V

Buy Now Datasheet
TVS Diodes - 18-SMF4L36CATR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L36CACT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L36CADKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Protection Diode - 144-SMF4L36CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF4L36CA
TVS Protection Diode 144-SMF4L36CA
TVS DIODE 36VWM 58.1VC SOD123FL Product overview: SMF4L36CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L36CA can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 58.1VC SOD123FL Product overview: SMF4L36CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L36CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 2Kw, 36V, Bidir, Sod-123Fl Rohs Compliant Littelfuse - 64AH8732 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 36V, Bidir, Sod-123Fl Rohs Compliant Littelfuse
64AH8732
Tvs Diode, 2Kw, 36V, Bidir, Sod-123Fl Rohs Compliant Littelfuse 64AH8732
TVS DIODE, 2KW, 36V, BIDIR, SOD-123FL ROHS COMPLIANT: YES

TVS DIODE, 2KW, 36V, BIDIR, SOD-123FL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L36CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L36CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L36CA
TVS DIODE 36VWM 58.1VC SOD123FL

TVS DIODE 36VWM 58.1VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L36CA 18-SMF4L36CATR-ND 144-SMF4L36CA 64AH8732 SMF4L36CA
Product Name Surface Mount – 400W Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes TVS Diodes TVS Protection Diode Tvs Diode, 2Kw, 36V, Bidir, Sod-123Fl Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 58.1 volts 58.1 volts 58.1 volts 58.1 volts
VBR 40 to 44.2 volts 40 volts 40 volts 40 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data