Littelfuse, Inc. Surface Mount – 400W SMF4L36A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMF4L 36V Uni is a uni-directional transient voltage suppressor (TVS) designed for surface mount applications. It features a maximum peak pulse power dissipation of 400W at a 10/1000Oºs waveform and is housed in a low-profile SOD-123FL package, measuring a maximum height of 1mm. The device offers excellent clamping capability and low inductance, making it suitable for protecting sensitive electronic equipment from voltage transients, such as those induced by lightning. This TVS operates within a temperature range of -55°C to 150°C and has a breakdown voltage of 36V. It is compliant with RoHS standards and is halogen-free, ensuring it meets environmental regulations. The SMF4L series is particularly effective for applications involving I/O interfaces, VCC buses, and other vulnerable circuits in consumer electronics, portable devices, and power supplies. The typical failure mode is shorting from over-specified voltage or current, and it is recognized to UL 497B as an isolated loop circuit protector.

Datasheet Summary
Powered by GS/AI

The SMF4L 36V Uni is a uni-directional transient voltage suppressor (TVS) designed for surface mount applications. It features a maximum peak pulse power dissipation of 400W at a 10/1000Oºs waveform and is housed in a low-profile SOD-123FL package, measuring a maximum height of 1mm. The device offers excellent clamping capability and low inductance, making it suitable for protecting sensitive electronic equipment from voltage transients, such as those induced by lightning. This TVS operates within a temperature range of -55°C to 150°C and has a breakdown voltage of 36V. It is compliant with RoHS standards and is halogen-free, ensuring it meets environmental regulations. The SMF4L series is particularly effective for applications involving I/O interfaces, VCC buses, and other vulnerable circuits in consumer electronics, portable devices, and power supplies. The typical failure mode is shorting from over-specified voltage or current, and it is recognized to UL 497B as an isolated loop circuit protector.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L36A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L36A
Surface Mount – 400W SMF4L36A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7485TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7485TR-ND
TVS Diodes F7485TR-ND
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7485DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7485DKR-ND
TVS Diodes F7485DKR-ND
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7485CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7485CT-ND
TVS Diodes F7485CT-ND
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - SMF4L36A - 1251804-SMF4L36A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF4L36A
1251804-SMF4L36A
TVS - TVS - Diodes - SMF4L36A 1251804-SMF4L36A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1251804-SMF4L36A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251804-SMF4L36A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
Tvs Diode, 2Kw, 36V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6957 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 36V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6957
Tvs Diode, 2Kw, 36V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6957
TVS DIODE, 2KW, 36V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 36V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:36V; Clamping Voltage Vc Max:58.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Tvs Smf4L 36V Uni, 7 Tr / Tr Rohs Compliant Littelfuse - 51AK5712 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Smf4L 36V Uni, 7 Tr / Tr Rohs Compliant Littelfuse
51AK5712
Tvs Smf4L 36V Uni, 7 Tr / Tr Rohs Compliant Littelfuse 51AK5712
TVS SMF4L 36V Uni, 7 TR / TR RoHS Compliant: Yes

TVS SMF4L 36V Uni, 7 TR / TR RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SMF4L36A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF4L36A
TVS Diodes SMF4L36A
TVS DIODE 36VWM 58.1VC SOD123FL

TVS DIODE 36VWM 58.1VC SOD123FL

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L36A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L36A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L36A
TVS DIODE 36VWM 58.1VC SOD123FL

TVS DIODE 36VWM 58.1VC SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L36A
TVS Diodes / ESD Suppressors SMF4L36A
TVS Diodes / ESD Suppressors 400W 36V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 36V 5% Uni-directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L36A F7485TR-ND 1251804-SMF4L36A 31AC6957 51AK5712 SMF4L36A SMF4L36A SMF4L36A
Product Name Surface Mount – 400W TVS Diodes TVS - TVS - Diodes - SMF4L36A Tvs Diode, 2Kw, 36V, Unidir, Sod-123Fl; Product Range Littelfuse Tvs Smf4L 36V Uni, 7 Tr / Tr Rohs Compliant Littelfuse TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
RoHS Compliant RoHS RoHS RoHS
VC 58.1 volts 58.1 volts 58.1 volts 58.1 volts 58.1 volts
VBR 40 to 44.2 volts 40 volts 40 volts 40 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL-2
Unlock Full Specs
to access all available technical data