Littelfuse, Inc. Surface Mount – 400W SMF4L33CA

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L33CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L33CA
Surface Mount – 400W SMF4L33CA
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Protection Diode - 144-SMF4L33CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF4L33CA
TVS Protection Diode 144-SMF4L33CA
TVS DIODE 33VWM 53.3VC SOD123FL Product overview: SMF4L33CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L33CA can be used for catalog matching and distributor lookup.

TVS DIODE 33VWM 53.3VC SOD123FL Product overview: SMF4L33CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L33CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-SMF4L33CACT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L33CATR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L33CADKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L33CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L33CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L33CA
TVS DIODE 33VWM 53.3VC SOD123FL

TVS DIODE 33VWM 53.3VC SOD123FL

Supplier's Site
Tvs Diode, 2Kw, 33V, Bidir, Sod-123Fl Rohs Compliant Littelfuse - 64AH8731 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 33V, Bidir, Sod-123Fl Rohs Compliant Littelfuse
64AH8731
Tvs Diode, 2Kw, 33V, Bidir, Sod-123Fl Rohs Compliant Littelfuse 64AH8731
TVS DIODE, 2KW, 33V, BIDIR, SOD-123FL ROHS COMPLIANT: YES

TVS DIODE, 2KW, 33V, BIDIR, SOD-123FL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L33CA 144-SMF4L33CA 18-SMF4L33CACT-ND SMF4L33CA 64AH8731
Product Name Surface Mount – 400W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 2Kw, 33V, Bidir, Sod-123Fl Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data