The Littelfuse SMF4L series TVS diode, part number 31AC6955, is designed for unidirectional voltage transient protection. It features a peak pulse power dissipation of 2000W at an 8/20µs waveform and 400W at a 10/1000µs waveform, making it suitable for applications requiring robust surge protection. The device has a reverse stand-off voltage of 30V and a maximum clamping voltage of 48.4V, ensuring effective voltage clamping during transient events. This diode is housed in a SOD-123FL package, which is compatible with surface mount technology, optimizing board space. It operates within a temperature range of -55°C to 150°C and has a low thermal resistance, enhancing its reliability in various environments. The product is RoHS compliant and features a glass passivated junction for improved performance. It is ideal for protecting sensitive electronic components in portable devices, power supplies, and other consumer applications.
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Manufacturer: Littelfuse Inc.
Win Source Part Number: 934256-SMF4L30A
Series: SMF4L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123F
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Other Part Number: F7469TR, -SMF4L30A, F7469CT, F7469DKR
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123F
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123F
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 30VWM 48.4VC SOD123FL
TVS Diodes / ESD Suppressors 400W 30V 5% Uni-directional
TVS DIODE 30VWM 48.4VC SOD123FL
TVS DIODE, 2KW, 30V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF4L30A | 934256-SMF4L30A | F7469TR-ND | SMF4L30A | SMF4L30A | SMF4L30A | 31AC6955 |
| Product Name | Surface Mount – 400W | TVS - TVS - Diodes - SMF4L30A | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 2Kw, 30V, Unidir, Sod-123Fl; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |||||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | ||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts | |||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | SOD-123; SOD-123F | SOD-123; SOD-123FL | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |