Littelfuse, Inc. Surface Mount – 400W SMF4L26A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L26A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L26A
Surface Mount – 400W SMF4L26A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7482TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7482TR-ND
TVS Diodes F7482TR-ND
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7482DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7482DKR-ND
TVS Diodes F7482DKR-ND
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7482CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7482CT-ND
TVS Diodes F7482CT-ND
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L26A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L26A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L26A
TVS DIODE 26VWM 42.1VC SOD123FL

TVS DIODE 26VWM 42.1VC SOD123FL

Supplier's Site
Tvs Diode, 2Kw, 26V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6953 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 26V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6953
Tvs Diode, 2Kw, 26V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6953
TVS DIODE, 2KW, 26V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 26V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L26A F7482TR-ND SMF4L26A 31AC6953
Product Name Surface Mount – 400W TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 2Kw, 26V, Unidir, Sod-123Fl; Product Range Littelfuse
RoHS Compliant RoHS RoHS
VC 42.1 volts 42.1 volts 42.1 volts 42.1 volts
VBR 28.9 to 31.9 volts 28.9 volts 28.9 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
600 W Transient Voltage Suppressor - P6SMB43AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2222812P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details