Littelfuse, Inc. Surface Mount – 400W SMF4L24CA

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMF4L24CA is a bidirectional TVS diode in the SOD-123FL surface mount package, designed to protect sensitive electronics from voltage transients. It has a peak pulse power dissipation of 200 W typical at 10/1000 µs and a breakdown voltage range of 26.7 to 29.5 volts. The device features a maximum clamping voltage of 38.9 volts at the peak pulse current, a low profile of 1.1 mm, and meets IEC-61000-4-2 ESD ratings of 30 kV air and 30 kV contact. It is RoHS compliant, halogen-free, and recognized to UL 497B as an isolated loop circuit protector. The SOD-123FL package minimizes PCB footprint and supports reflow soldering, with a thermal resistance junction-to-ambient of 220 °C/W and operating temperature range from -55 to 150 °C.

Datasheet Summary
Powered by GS/AI

The SMF4L24CA is a bidirectional TVS diode in the SOD-123FL surface mount package, designed to protect sensitive electronics from voltage transients. It has a peak pulse power dissipation of 200 W typical at 10/1000 µs and a breakdown voltage range of 26.7 to 29.5 volts. The device features a maximum clamping voltage of 38.9 volts at the peak pulse current, a low profile of 1.1 mm, and meets IEC-61000-4-2 ESD ratings of 30 kV air and 30 kV contact. It is RoHS compliant, halogen-free, and recognized to UL 497B as an isolated loop circuit protector. The SOD-123FL package minimizes PCB footprint and supports reflow soldering, with a thermal resistance junction-to-ambient of 220 °C/W and operating temperature range from -55 to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L24CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L24CA
Surface Mount – 400W SMF4L24CA
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Protection Diode - 144-SMF4L24CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF4L24CA
TVS Protection Diode 144-SMF4L24CA
TVS DIODE 24VWM 38.9VC SOD123FL Product overview: SMF4L24CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L24CA can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 38.9VC SOD123FL Product overview: SMF4L24CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L24CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-SMF4L24CATR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L24CACT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L24CADKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362091-SMF4L24CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362091-SMF4L24CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362091-SMF4L24CA
Win Source Part Number: 1362091-SMF4L24CA Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 60 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: SMF4L Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123F Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 38.9V Current - Peak Pulse (10/1000µs): 10.3A Power - Peak Pulse: 400W Power Line Protection: No

Win Source Part Number: 1362091-SMF4L24CA
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SMF4L
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Current - Peak Pulse (10/1000µs): 10.3A
Power - Peak Pulse: 400W
Power Line Protection: No

Buy Now Datasheet
TVS Diodes - SMF4L24CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF4L24CA
TVS Diodes SMF4L24CA
TVS DIODE 24VWM 38.9VC SOD123FL

TVS DIODE 24VWM 38.9VC SOD123FL

Supplier's Site Datasheet
Tvs Diode, 2Kw, 24V, Bidir, Sod-123Fl Rohs Compliant Littelfuse - 64AH8728 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 24V, Bidir, Sod-123Fl Rohs Compliant Littelfuse
64AH8728
Tvs Diode, 2Kw, 24V, Bidir, Sod-123Fl Rohs Compliant Littelfuse 64AH8728
TVS DIODE, 2KW, 24V, BIDIR, SOD-123FL ROHS COMPLIANT: YES

TVS DIODE, 2KW, 24V, BIDIR, SOD-123FL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L24CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L24CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L24CA
TVS DIODE 24VWM 38.9VC SOD123FL

TVS DIODE 24VWM 38.9VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L24CA 144-SMF4L24CA 18-SMF4L24CATR-ND 1362091-SMF4L24CA SMF4L24CA 64AH8728 SMF4L24CA
Product Name Surface Mount – 400W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 2Kw, 24V, Bidir, Sod-123Fl Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 to 29.5 volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts
Configuration Single Single
Package Tape & Reel (TR) SOD-123; SOD-123F SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data