Littelfuse, Inc. Surface Mount – 400W SMF4L24A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L24A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L24A
Surface Mount – 400W SMF4L24A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7481TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7481TR-ND
TVS Diodes F7481TR-ND
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7481DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7481DKR-ND
TVS Diodes F7481DKR-ND
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7481CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7481CT-ND
TVS Diodes F7481CT-ND
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Tvs Diode, 2Kw, 24V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6952 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 24V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6952
Tvs Diode, 2Kw, 24V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6952
TVS DIODE, 2KW, 24V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 24V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L24A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L24A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L24A
TVS DIODE 24VWM 38.9VC SOD123FL

TVS DIODE 24VWM 38.9VC SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L24A
TVS Diodes / ESD Suppressors SMF4L24A
TVS Diodes / ESD Suppressors 400W 24V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 24V 5% Uni-directional

Buy Now Datasheet
TVS Diodes - SMF4L24A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF4L24A
TVS Diodes SMF4L24A
TVS DIODE 24VWM 38.9VC SOD123FL

TVS DIODE 24VWM 38.9VC SOD123FL

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L24A F7481TR-ND 31AC6952 SMF4L24A SMF4L24A SMF4L24A
Product Name Surface Mount – 400W TVS Diodes Tvs Diode, 2Kw, 24V, Unidir, Sod-123Fl; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes
RoHS Compliant RoHS RoHS
VC 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 to 29.5 volts 26.7 volts 26.7 volts 26.7 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123FL-2 SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data