Littelfuse, Inc. Surface Mount – 400W SMF4L22A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L22A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L22A
Surface Mount – 400W SMF4L22A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7468CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7468CT-ND
TVS Diodes F7468CT-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7468TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7468TR-ND
TVS Diodes F7468TR-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7468DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7468DKR-ND
TVS Diodes F7468DKR-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - SMF4L22A - 896081-SMF4L22A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF4L22A
896081-SMF4L22A
TVS - TVS - Diodes - SMF4L22A 896081-SMF4L22A
Manufacturer: Littelfuse Inc. Win Source Part Number: 896081-SMF4L22A Series: SMF4L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8541.10.0080 Other Part Number: F7468CT, -SMF4L22A, F7468TR, F7468DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 896081-SMF4L22A
Series: SMF4L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123F
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Other Part Number: F7468CT, -SMF4L22A, F7468TR, F7468DKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L22A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L22A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L22A
TVS DIODE 22VWM 35.5VC SOD123FL

TVS DIODE 22VWM 35.5VC SOD123FL

Supplier's Site
Tvs Diode, 2Kw, 22V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6951 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 22V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6951
Tvs Diode, 2Kw, 22V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6951
TVS DIODE, 2KW, 22V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 22V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35.5V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L22A
TVS Diodes / ESD Suppressors SMF4L22A
TVS Diodes / ESD Suppressors 400W 22V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 22V 5% Uni-directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L22A F7468CT-ND 896081-SMF4L22A SMF4L22A 31AC6951 SMF4L22A
Product Name Surface Mount – 400W TVS Diodes TVS - TVS - Diodes - SMF4L22A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 2Kw, 22V, Unidir, Sod-123Fl; Product Range Littelfuse TVS Diodes / ESD Suppressors
RoHS Compliant RoHS RoHS
VC 35.5 volts 35.5 volts 35.5 volts 35.5 volts
VBR 24.4 to 26.9 volts 24.4 volts 24.4 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL-2
Unlock Full Specs
to access all available technical data