Littelfuse, Inc. Surface Mount – 400W SMF4L20A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L20A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L20A
Surface Mount – 400W SMF4L20A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF4L20A - 1098311-SMF4L20A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF4L20A
1098311-SMF4L20A
TVS - TVS - Diodes - SMF4L20A 1098311-SMF4L20A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098311-SMF4L20A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 20V Minimum Breakdown Voltage: 22.2V Max Clamping Voltage: 32.4V Peak Pulse Current(Ippm): 12.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098311-SMF4L20A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22.2V
Max Clamping Voltage: 32.4V
Peak Pulse Current(Ippm): 12.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - F7480DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7480DKR-ND
TVS Diodes F7480DKR-ND
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7480TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7480TR-ND
TVS Diodes F7480TR-ND
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7480CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7480CT-ND
TVS Diodes F7480CT-ND
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L20A
TVS Diodes / ESD Suppressors SMF4L20A
TVS Diodes / ESD Suppressors 400W 20V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 20V 5% Uni-directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L20A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L20A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L20A
TVS DIODE 20VWM 32.4VC SOD123FL

TVS DIODE 20VWM 32.4VC SOD123FL

Supplier's Site
TVS DIODE 20V 32.4V SOD123FL - 461-SMF4L20A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 20V 32.4V SOD123FL
461-SMF4L20A
TVS DIODE 20V 32.4V SOD123FL 461-SMF4L20A
TVS DIODE 20V 32.4V SOD123FL

TVS DIODE 20V 32.4V SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L20A 1098311-SMF4L20A F7480DKR-ND SMF4L20A SMF4L20A 461-SMF4L20A
Product Name Surface Mount – 400W TVS - TVS - Diodes - SMF4L20A TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 20V 32.4V SOD123FL
RoHS Compliant RoHS RoHS
VC 32.4 volts 32.4 volts 32.4 volts 32.4 volts
VBR 22.2 to 24.5 volts 22.2 volts 22.2 volts 22.2 volts 22.2 volts
Package SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123; SOD-123F
VWM 20 volts
Unlock Full Specs
to access all available technical data