The SMF4L170A is a unidirectional TVS diode in the SOD-123FL surface mount package, designed to protect electronic circuits from voltage transients. It has a peak pulse power dissipation of 400 W at 10/1000 μs and a clamping voltage of 275 V at a pulse current of 0.7 A. The device features a standoff voltage of 170 V, a breakdown voltage range of 189.0 to 209.0 V, and a maximum reverse leakage current of 1 μA. The package has a maximum height of 1.1 mm and complies with RoHS and UL 497B standards. It is recognized for IEC-61000-4-2 ESD protection at 30 kV air and 30 kV contact. Thermal resistance from junction to ambient is 220 °C/W, and the operating temperature range is -55 to 150 °C.
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Win Source Part Number: 1383480-SMF4L170A
Category: Circuit Protection>Transient
Series: SMF4L
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000 pcs
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Voltage - Breakdown (Min): 189V
Voltage - Clamping (Max) @ Ipp: 275V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 700mA
Mounting Type: Surface Mount
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TVS DIODE 170VWM 275VC SOD123FL Product overview: SMF4L170A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L170A can be used for catalog matching and distributor lookup.
275V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 170VWM 275VC SOD123FL
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF4L170A | 1383480-SMF4L170A | 144-SMF4L170A | SMF4L170A-ND | SMF4L170A |
| Product Name | Surface Mount – 400W | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 275 volts | 275 volts | 275 volts | 275 volts | |
| VBR | 189 to 209 volts | 189 volts | 189 volts | 189 volts | |
| Package | SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123F |