Littelfuse, Inc. Surface Mount – 400W SMF4L15A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L15A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L15A
Surface Mount – 400W SMF4L15A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7476CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7476CT-ND
TVS Diodes F7476CT-ND
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123F

24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7476TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7476TR-ND
TVS Diodes F7476TR-ND
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123F

24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7476DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7476DKR-ND
TVS Diodes F7476DKR-ND
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123F

24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - SMF4L15A - 1251802-SMF4L15A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF4L15A
1251802-SMF4L15A
TVS - TVS - Diodes - SMF4L15A 1251802-SMF4L15A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1251802-SMF4L15A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251802-SMF4L15A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
Tvs Diode, 2Kw, 15V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6946 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 15V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6946
Tvs Diode, 2Kw, 15V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6946
TVS DIODE, 2KW, 15V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 15V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L15A
TVS Diodes / ESD Suppressors SMF4L15A
TVS Diodes / ESD Suppressors 400W 15V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 15V 5% Uni-directional

Buy Now Datasheet
TVS Diodes - SMF4L15A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF4L15A
TVS Diodes SMF4L15A
TVS DIODE 15VWM 24.4VC SOD123FL

TVS DIODE 15VWM 24.4VC SOD123FL

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L15A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L15A
TVS DIODE 15VWM 24.4VC SOD123FL

TVS DIODE 15VWM 24.4VC SOD123FL

Supplier's Site
TVS DIODE 15V 24.4V SOD123FL - 461-SMF4L15A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15V 24.4V SOD123FL
461-SMF4L15A
TVS DIODE 15V 24.4V SOD123FL 461-SMF4L15A
TVS DIODE 15V 24.4V SOD123FL

TVS DIODE 15V 24.4V SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L15A F7476CT-ND 1251802-SMF4L15A 31AC6946 SMF4L15A SMF4L15A SMF4L15A 461-SMF4L15A
Product Name Surface Mount – 400W TVS Diodes TVS - TVS - Diodes - SMF4L15A Tvs Diode, 2Kw, 15V, Unidir, Sod-123Fl; Product Range Littelfuse TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 15V 24.4V SOD123FL
RoHS Compliant RoHS RoHS RoHS
VC 24.4 volts 24.4 volts 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 to 18.5 volts 16.7 volts 16.7 volts 16.7 volts 16.7 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data