Littelfuse, Inc. Surface Mount – 400W SMF4L13A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L13A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L13A
Surface Mount – 400W SMF4L13A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7475DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7475DKR-ND
TVS Diodes F7475DKR-ND
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123F

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7475TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7475TR-ND
TVS Diodes F7475TR-ND
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123F

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7475CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7475CT-ND
TVS Diodes F7475CT-ND
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123F

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
2000W 13V TVS Protection Diode - 144-SMF4L13A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 13V TVS Protection Diode
144-SMF4L13A
2000W 13V TVS Protection Diode 144-SMF4L13A
Trans Voltage Suppressor Diode, 2000W, 13V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L13A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L13A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 13V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L13A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L13A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF4L13A - 1098309-SMF4L13A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF4L13A
1098309-SMF4L13A
TVS - TVS - Diodes - SMF4L13A 1098309-SMF4L13A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098309-SMF4L13A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 13V Minimum Breakdown Voltage: 14.4V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 18.6A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098309-SMF4L13A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 18.6A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L13A
TVS Diodes / ESD Suppressors SMF4L13A
TVS Diodes / ESD Suppressors 400W 13V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 13V 5% Uni-directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L13A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L13A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L13A
TVS DIODE 13VWM 21.5VC SOD123FL

TVS DIODE 13VWM 21.5VC SOD123FL

Supplier's Site
TVS DIODE 13V 21.5V SOD123FL - 461-SMF4L13A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 13V 21.5V SOD123FL
461-SMF4L13A
TVS DIODE 13V 21.5V SOD123FL 461-SMF4L13A
TVS DIODE 13V 21.5V SOD123FL

TVS DIODE 13V 21.5V SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L13A F7475DKR-ND 144-SMF4L13A 1098309-SMF4L13A SMF4L13A SMF4L13A 461-SMF4L13A
Product Name Surface Mount – 400W TVS Diodes 2000W 13V TVS Protection Diode TVS - TVS - Diodes - SMF4L13A TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 13V 21.5V SOD123FL
RoHS Compliant RoHS RoHS RoHS
VC 21.5 volts 21.5 volts 21.5 volts 21.5 volts
VBR 14.4 to 15.9 volts 14.4 volts 14.4 volts 14.4 volts 14.4 volts
Configuration Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data