The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123F
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123F
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE, BIDIR, 12V, SOD-123FL ROHS COMPLIANT: YES
TVS DIODE 12VWM 19.9VC SOD123F
TVS DIODE 12VWM 19.9VC SOD123F
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF4L12CA | 18-SMF4L12CATR-ND | 29AK7949 | SMF4L12CA | SMF4L12CA |
| Product Name | Surface Mount – 400W | TVS Diodes | Tvs Diode, Bidir, 12V, Sod-123Fl Rohs Compliant Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 19.9 volts | 19.9 volts | 19.9 volts | 19.9 volts | |
| VBR | 13.3 to 14.7 volts | 13.3 volts | 13.3 volts | 13.3 volts | |
| Configuration | Single | ||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |