Littelfuse, Inc. Surface Mount – 400W SMF4L11A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L11A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L11A
Surface Mount – 400W SMF4L11A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300002-SMF4L11A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300002-SMF4L11A
Circuit Protection - TVS - Diodes 1300002-SMF4L11A
Win Source Part Number: 1300002-SMF4L11A Category: Circuit Protection>TVS - Diodes Series: SMF4L Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 11V Voltage - Breakdown (Min): 12.2V Voltage - Clamping (Max) @ Ipp: 18.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 22A Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F7497CT,-SMF4L11A,F7 497DKR,F7497TR

Win Source Part Number: 1300002-SMF4L11A
Category: Circuit Protection>TVS - Diodes
Series: SMF4L
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Voltage - Breakdown (Min): 12.2V
Voltage - Clamping (Max) @ Ipp: 18.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 22A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F7497CT,-SMF4L11A,F7497DKR,F7497TR

Buy Now Datasheet
2000W 11V TVS Protection Diode - 144-SMF4L11A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 11V TVS Protection Diode
144-SMF4L11A
2000W 11V TVS Protection Diode 144-SMF4L11A
Trans Voltage Suppressor Diode, 2000W, 11V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L11A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L11A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 11V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L11A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L11A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7497TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7497TR-ND
TVS Diodes F7497TR-ND
18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123F

18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L11A
TVS Diodes / ESD Suppressors SMF4L11A
TVS Diodes / ESD Suppressors 400W 11V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 11V 5% Uni-directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L11A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L11A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L11A
TVS DIODE 11VWM 18.2VC SOD123FL

TVS DIODE 11VWM 18.2VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L11A 1300002-SMF4L11A 144-SMF4L11A F7497TR-ND SMF4L11A SMF4L11A
Product Name Surface Mount – 400W Circuit Protection - TVS - Diodes 2000W 11V TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 18.2 volts 18.2 volts 18.2 volts 18.2 volts
VBR 12.2 to 13.5 volts 12.2 volts 12.2 volts 12.2 volts
Package SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data