The SMF4L110A is a unidirectional transient voltage suppression diode in an SOD-123FL surface-mount package with a maximum height of 1.1 mm, designed to protect sensitive electronics from voltage transients. It has a peak pulse power dissipation of 1.1 A at 177 V clamping voltage under a 10/1000 μs waveform, a reverse stand-off voltage of 110 V, and a breakdown voltage range of 122 to 135 V. The device meets IEC-61000-4-2 ESD protection ratings of 30 kV air and 30 kV contact, is UL recognized under file number E230531 as an Isolated Loop Circuit Protector, and complies with RoHS and halogen-free requirements. Thermal resistance from junction to ambient is 220 °C/W, and the operating temperature range is -55 °C to 150 °C.
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Trans Voltage Suppressor Diode, Product overview: SMF4L110A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L110A can be used for catalog matching and distributor lookup.
177V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123F
Win Source Part Number: 1300003-SMF4L110A
Category: Circuit Protection>TVS - Diodes
Series: SMF4L
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 110V
Voltage - Breakdown (Min): 122V
Voltage - Clamping (Max) @ Ipp: 177V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.1A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMF4L110A
TVS DIODE 110VWM 177VC SOD123FL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF4L110A | 144-SMF4L110A | SMF4L110A-ND | 1300003-SMF4L110A | SMF4L110A |
| Product Name | Surface Mount – 400W | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 177 volts | 177 volts | 177 volts | 177 volts | |
| VBR | 122 to 135 volts | 122 volts | 122 volts | 122 volts | |
| Configuration | Single | Single |