The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F
17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F
17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 10VWM 17VC SOD123F
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF4L10CA | 18-SMF4L10CATR-ND | SMF4L10CA |
| Product Name | Surface Mount – 400W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Bidirectional | ||
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | |
| Peak Pulse Power | 400 watts | 400 watts |