Littelfuse, Inc. Surface Mount – 400W SMF4L10A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L10A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L10A
Surface Mount – 400W SMF4L10A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7474TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7474TR-ND
TVS Diodes F7474TR-ND
17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7474DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7474DKR-ND
TVS Diodes F7474DKR-ND
17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7474CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7474CT-ND
TVS Diodes F7474CT-ND
17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 978397-SMF4L10A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
978397-SMF4L10A
Circuit Protection - TVS - Diodes 978397-SMF4L10A
Win Source Part Number: 978397-SMF4L10A Category: Circuit Protection>TVS - Diodes Series: SMF4L Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11.1V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 23.5A Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F7474CT,-SMF4L10A,F7 474TR,F7474DKR

Win Source Part Number: 978397-SMF4L10A
Category: Circuit Protection>TVS - Diodes
Series: SMF4L
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 23.5A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F7474CT,-SMF4L10A,F7474TR,F7474DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L10A
TVS Diodes / ESD Suppressors SMF4L10A
TVS Diodes / ESD Suppressors 400W 10V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 10V 5% Uni-directional

Buy Now Datasheet
Tvs Diode, 2Kw, 10V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6941 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 10V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6941
Tvs Diode, 2Kw, 10V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6941
TVS DIODE, 2KW, 10V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 10V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L10A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L10A
TVS DIODE 10VWM 17VC SOD123FL

TVS DIODE 10VWM 17VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L10A F7474TR-ND 978397-SMF4L10A SMF4L10A 31AC6941 SMF4L10A
Product Name Surface Mount – 400W TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes / ESD Suppressors Tvs Diode, 2Kw, 10V, Unidir, Sod-123Fl; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 17 volts 17 volts 17 volts 17 volts 17 volts
VBR 11.1 to 12.3 volts 11.1 volts 11.1 volts 11.1 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data