Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ9.0C SMDJ9.0C

Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet
Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ9.0C - SMDJ9.0C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ9.0C
SMDJ9.0C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ9.0C SMDJ9.0C
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

Supplier's Site Datasheet
3000W 9V TVS Protection Diode - 144-SMDJ9.0C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000W 9V TVS Protection Diode
144-SMDJ9.0C
3000W 9V TVS Protection Diode 144-SMDJ9.0C
Trans Voltage Suppressor Diode, 3000W, 9V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMDJ9.0C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ9.0C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 9V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMDJ9.0C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ9.0C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1300178-SMDJ9.0C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300178-SMDJ9.0C
Circuit Protection - TVS - Diodes 1300178-SMDJ9.0C
Win Source Part Number: 1300178-SMDJ9.0C Category: Circuit Protection>TVS - Diodes Series: SMDJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9V Voltage - Breakdown (Min): 9.5V Voltage - Clamping (Max) @ Ipp: 16.17V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 194.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMDJ9.0C Product Status: Obsolete

Win Source Part Number: 1300178-SMDJ9.0C
Category: Circuit Protection>TVS - Diodes
Series: SMDJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9V
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 16.17V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 194.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMDJ9.0C
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ9.0C 144-SMDJ9.0C 1300178-SMDJ9.0C
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ9.0C 3000W 9V TVS Protection Diode Circuit Protection - TVS - Diodes
RoHS Compliant RoHS RoHS
VC 16.17 volts 16.17 volts
VBR 9.49 to 11.61 volts 9.5 volts
Configuration Single
Unlock Full Specs
to access all available technical data