The SMDJ-HRA High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These are available with a variety of up-screening options for enhanced reliability.. High reliability application and automotive grade AEC-Q101 qualified Enhanced reliability screening options are available in reference to MIL-PRF-19500. Refer to screen process table for more detail on screening options For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient) Glass passivated chip junction 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Excellent clamping capability Low incremental surge resistance
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ85CA-HRA |
| Product Name | High Reliability Series, Surface Mount 3000W |
| VC | 137 volts |