Littelfuse, Inc. Connectors,Interconnects SMDJ350CA

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 95V Voltage - Clamping (Max) @ Ipp: 25V Current - Peak Pulse (10/1000µs): 10A
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 95V Voltage - Clamping (Max) @ Ipp: 25V Current - Peak Pulse (10/1000µs): 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 95V Voltage - Clamping (Max) @ Ipp: 25V Current - Peak Pulse (10/1000µs): 10A

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 85.5V
Voltage - Breakdown (Min): 95V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 10A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details