Littelfuse, Inc. OEM Parts - OEM Parts ( S ) - SMD2016P100TF/33A SMD2016P100TF/33A

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967347-SMD2016P100TF /33A Termination: SMD/SMT Current Rating: 40 A Mounting: SMD (SMT) Resistance: 400 mΩ Hold Current: 1.1 A Trip Current: 2.2 A Categories: OEM Parts( S ) Case / Package: 2016 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 4.6 mm Max Current Rating: 40 A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967347-SMD2016P100TF /33A Termination: SMD/SMT Current Rating: 40 A Mounting: SMD (SMT) Resistance: 400 mΩ Hold Current: 1.1 A Trip Current: 2.2 A Categories: OEM Parts( S ) Case / Package: 2016 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 4.6 mm Max Current Rating: 40 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMD2016P100TF/33A - 967347-SMD2016P100TF/33A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMD2016P100TF/33A
967347-SMD2016P100TF/33A
OEM Parts - OEM Parts ( S ) - SMD2016P100TF/33A 967347-SMD2016P100TF/33A
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967347-SMD2016P100TF /33A Termination: SMD/SMT Current Rating: 40 A Mounting: SMD (SMT) Resistance: 400 mΩ Hold Current: 1.1 A Trip Current: 2.2 A Categories: OEM Parts( S ) Case / Package: 2016 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 4.6 mm Max Current Rating: 40 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967347-SMD2016P100TF/33A
Termination: SMD/SMT
Current Rating: 40 A
Mounting: SMD (SMT)
Resistance: 400 mΩ
Hold Current: 1.1 A
Trip Current: 2.2 A
Categories: OEM Parts( S )
Case / Package: 2016
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 4.6 mm
Max Current Rating: 40 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 967347-SMD2016P100TF/33A
Product Name OEM Parts - OEM Parts ( S ) - SMD2016P100TF/33A
Unlock Full Specs
to access all available technical data