TVS DIODE 70VWM 113VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE70-HR | 18-SMCLCE70-HRTR-ND |
| Product Name | SMCLCE-HR | TVS Diodes |
| VC | 113 volts | 113 volts |
| VBR | ? to 86 volts | 77.8 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |