TVS DIODE 60VWM 96.8VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE60-HRA | 18-SMCLCE60-HRATR-ND |
| Product Name | SMCLCE-HRA | TVS Diodes |
| VC | 96.8 volts | 96.8 volts |
| VBR | ? to 73.7 volts | 66.7 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |