TVS DIODE 58VWM 93.6VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE58-HR | 18-SMCLCE58-HRTR-ND |
| Product Name | SMCLCE-HR | TVS Diodes |
| VC | 93.6 volts | 93.6 volts |
| VBR | ? to 71.2 volts | 64.4 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |