TVS DIODE 54VWM 87.1VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE54-HR | 18-SMCLCE54-HRTR-ND |
| Product Name | SMCLCE-HR | TVS Diodes |
| VC | 87.1 volts | 87.1 volts |
| VBR | ? to 66.3 volts | 60 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |