TVS DIODE 48VWM 77.4VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE48-HRA | 18-SMCLCE48-HRATR-ND |
| Product Name | SMCLCE-HRA | TVS Diodes |
| VC | 77.4 volts | 77.4 volts |
| VBR | ? to 58.9 volts | 53.3 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |