TVS DIODE 45VWM 72.7VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE45-HR | 18-SMCLCE45-HRTR-ND |
| Product Name | SMCLCE-HR | TVS Diodes |
| VC | 72.7 volts | 72.7 volts |
| VBR | ? to 55.3 volts | 50 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |