TVS DIODE 36VWM 58.1VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE36-HRA | 18-SMCLCE36-HRATR-ND |
| Product Name | SMCLCE-HRA | TVS Diodes |
| VC | 58.1 volts | 58.1 volts |
| VBR | ? to 44.2 volts | 40 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |