TVS DIODE 30VWM 49.4VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE30-HR | 18-SMCLCE30-HRTR-ND |
| Product Name | SMCLCE-HR | TVS Diodes |
| VC | 49.4 volts | 49.4 volts |
| VBR | ? to 36.8 volts | 33.3 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |