TVS DIODE 28VWM 46.5VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE28-HRA | 18-SMCLCE28-HRATR-ND |
| Product Name | SMCLCE-HRA | TVS Diodes |
| VC | 46.5 volts | 46.5 volts |
| VBR | ? to 34.4 volts | 31.1 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |