TVS DIODE 26VWM 43.1VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE26-HR | 18-SMCLCE26-HRTR-ND |
| Product Name | SMCLCE-HR | TVS Diodes |
| VC | 43.1 volts | 43.1 volts |
| VBR | ? to 31.9 volts | 28.9 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |