TVS DIODE 22VWM 36.5VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE22-HRA | 18-SMCLCE22-HRATR-ND |
| Product Name | SMCLCE-HRA | TVS Diodes |
| VC | 36.5 volts | 36.5 volts |
| VBR | ? to 26.9 volts | 24.4 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |