TVS DIODE 18VWM 30.2VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE18-HRA | 18-SMCLCE18-HRATR-ND |
| Product Name | SMCLCE-HRA | TVS Diodes |
| VC | 30.2 volts | 30.2 volts |
| VBR | ? to 22.1 volts | 20 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |