TVS DIODE 16VWM 27VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE16-HR | 18-SMCLCE16-HRTR-ND |
| Product Name | SMCLCE-HR | TVS Diodes |
| VC | 27 volts | 27 volts |
| VBR | ? to 19.7 volts | 17.8 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |