TVS DIODE 15VWM 25.4VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE15-HR | 18-SMCLCE15-HRTR-ND |
| Product Name | SMCLCE-HR | TVS Diodes |
| VC | 25.4 volts | 25.4 volts |
| VBR | ? to 18.5 volts | 16.7 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |