TVS DIODE 13VWM 22.5VC DO214AB
TVS DIODE 13VWM 22.5VC DO214AB
TVS DIODE 13VWM 22.5VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE13-HRA | 18-SMCLCE13-HRATR-ND |
| Product Name | SMCLCE-HRA | TVS Diodes |
| VC | 22.5 volts | 22.5 volts |
| VBR | ? to 15.9 volts | 14.4 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |