TVS DIODE 12VWM 20.9VC DO214AB
TVS DIODE 12VWM 20.9VC DO214AB
TVS DIODE 12VWM 20.9VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCLCE12-HR | 18-SMCLCE12-HRTR-ND |
| Product Name | SMCLCE-HR | TVS Diodes |
| VC | 20.9 volts | 20.9 volts |
| VBR | ? to 14.7 volts | 13.3 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |